TE Connectivity Connector, Housing, Plug, 32 Position; Product Range Amp Te Connectivity 353214-2

Description
CONNECTOR, HOUSING, PLUG, 32 POSITION; Product Range:-; Gender:Plug; No. of Positions:32Position s; Pitch Spacing:-; For Use With:0.040II / 0.070II Series Contacts RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, PLUG, 32 POSITION; Product Range:-; Gender:Plug; No. of Positions:32Position s; Pitch Spacing:-; For Use With:0.040II / 0.070II Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Plug, 32 Position; Product Range Amp Te Connectivity - 73K3626 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Plug, 32 Position; Product Range Amp Te Connectivity
73K3626
Connector, Housing, Plug, 32 Position; Product Range Amp Te Connectivity 73K3626
CONNECTOR, HOUSING, PLUG, 32 POSITION; Product Range:-; Gender:Plug; No. of Positions:32Position s; Pitch Spacing:-; For Use With:0.040II / 0.070II Series Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, PLUG, 32 POSITION; Product Range:-; Gender:Plug; No. of Positions:32Positions; Pitch Spacing:-; For Use With:0.040II / 0.070II Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73K3626
Product Name Connector, Housing, Plug, 32 Position; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details