TE Connectivity SolderSleeve Shield Terminators 353212-000

Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 15.01 MM  [.591 INCH ] Product Length : 53 MM  [2.085 INCH ] Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ] Product Type Features Interconnect Device Splice Type : SolderShield Usage Conditions Operating Temperature (Max) (DEGC) : 135 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Description
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 15.01 MM  [.591 INCH ] Product Length : 53 MM  [2.085 INCH ] Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ] Product Type Features Interconnect Device Splice Type : SolderShield Usage Conditions Operating Temperature (Max) (DEGC) : 135 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 353212-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
353212-000
SolderSleeve Shield Terminators 353212-000
Configuration Features Pre-Installed Lead : No Dimensions Expanded Inside Diameter (Min) : 15.01 MM  [.591 INCH ] Product Length : 53 MM  [2.085 INCH ] Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ] Product Type Features Interconnect Device Splice Type : SolderShield Usage Conditions Operating Temperature (Max) (DEGC) : 135 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125

Configuration Features


  • Pre-Installed Lead : No

Dimensions


  • Expanded Inside Diameter (Min) : 15.01 MM  [.591 INCH ]
  • Product Length : 53 MM  [2.085 INCH ]
  • Recovered Inside Diameter (Max) : 7.01 MM  [.276 INCH ]

Product Type Features


  • Interconnect Device Splice Type : SolderShield

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 135
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 353212-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 2197666-2 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 172711-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 298539-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 113681-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details