TE Connectivity PCB Headers & Receptacles 353105-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 24 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Dimensions Connector Length : 50 MM  [1.96 INCH ] Connector Width : 17.7 MM  [.696 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 15.3 MM  [.602 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 14 Operating Voltage (VDC) : 14 Voltage Rating (Max) (VDC) : 14 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 42 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 100 DEGC , 120 DEGC , 80 DEGC , 110 DEGC , 90 DEGC , 70 DEGC , 105 DEGC , 75 DEGC , 85 DEGC  [149 DEGF , 230 DEGF , 158 DEGF , 221 DEGF , 167 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 248 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 24 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Dimensions Connector Length : 50 MM  [1.96 INCH ] Connector Width : 17.7 MM  [.696 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 15.3 MM  [.602 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 14 Operating Voltage (VDC) : 14 Voltage Rating (Max) (VDC) : 14 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 42 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 100 DEGC , 120 DEGC , 80 DEGC , 110 DEGC , 90 DEGC , 70 DEGC , 105 DEGC , 75 DEGC , 85 DEGC  [149 DEGF , 230 DEGF , 158 DEGF , 221 DEGF , 167 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 248 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 353105-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
353105-1
PCB Headers & Receptacles 353105-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 24 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : 1mm Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.04 INCH ] Dimensions Connector Length : 50 MM  [1.96 INCH ] Connector Width : 17.7 MM  [.696 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Profile Height from PCB : 15.3 MM  [.602 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 14 Operating Voltage (VDC) : 14 Voltage Rating (Max) (VDC) : 14 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 42 Packaging Type : Tray Product Type Features Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 100 DEGC , 120 DEGC , 80 DEGC , 110 DEGC , 90 DEGC , 70 DEGC , 105 DEGC , 75 DEGC , 85 DEGC  [149 DEGF , 230 DEGF , 158 DEGF , 221 DEGF , 167 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 248 DEGF , 194 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 24
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : 1mm
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM  [.04 INCH ]

Dimensions


  • Connector Length : 50 MM  [1.96 INCH ]
  • Connector Width : 17.7 MM  [.696 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Profile Height from PCB : 15.3 MM  [.602 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 14
  • Operating Voltage (VDC) : 14
  • Voltage Rating (Max) (VDC) : 14

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 42
  • Packaging Type : Tray

Product Type Features


  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC , 100 DEGC , 120 DEGC , 80 DEGC , 110 DEGC , 90 DEGC , 70 DEGC , 105 DEGC , 75 DEGC , 85 DEGC  [149 DEGF , 230 DEGF , 158 DEGF , 221 DEGF , 167 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 248 DEGF , 194 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 353105-1
Product Name PCB Headers & Receptacles
Product Type IC Headers
Voltage Rating 14 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103322-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 103322-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102322-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103186-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details