TE Connectivity PCB Headers & Receptacles 353094-3

Description
Body Features Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 4.4 MM  [.173 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .5 MICM  [19.7 MICIN ] Contact Shape & Form : Square Contact Type : Hermaphroditic Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1.1 MM  [.043 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 4.2 MM  [.165 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Stack Height : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tray Packaging Quantity : 1440 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .8 MM  [.032 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 4.4 MM  [.173 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .5 MICM  [19.7 MICIN ] Contact Shape & Form : Square Contact Type : Hermaphroditic Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1.1 MM  [.043 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 4.2 MM  [.165 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Stack Height : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tray Packaging Quantity : 1440 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .8 MM  [.032 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 353094-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
353094-3
PCB Headers & Receptacles 353094-3
Body Features Primary Product Color : Natural Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Positions : 80 Number of Rows : 2 PCB Mount Orientation : Vertical Stackable : Yes Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Length : 4.4 MM  [.173 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .5 MICM  [19.7 MICIN ] Contact Shape & Form : Square Contact Type : Hermaphroditic Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ] Mating Tab Thickness : .2 MM  [.008 INCH ] Mating Tab Width : 1.1 MM  [.043 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 4.2 MM  [.165 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Stack Height : 4 MM  [.157 INCH ] Electrical Characteristics Operating Voltage (VAC) : 10 Housing Features Centerline (Pitch) : .6 MM  [.024 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization PCB Mount Alignment : With PCB Mount Alignment Type : Positioning Bosses PCB Mount Retention : With PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Signal Solder Process Feature : Board Standoff Packaging Features Packaging Method : Tray Packaging Quantity : 1440 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .8 MM  [.032 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Positions : 80
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical
  • Stackable : Yes

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Length : 4.4 MM  [.173 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .5 MICM  [19.7 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Hermaphroditic
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.3 MICM  [51.18 MICIN ]
  • Mating Tab Thickness : .2 MM  [.008 INCH ]
  • Mating Tab Width : 1.1 MM  [.043 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Connector Height : 4.2 MM  [.165 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Stack Height : 4 MM  [.157 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 10

Housing Features


  • Centerline (Pitch) : .6 MM  [.024 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Positioning Bosses
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Signal
  • Solder Process Feature : Board Standoff

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 1440

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Hermaphroditic Connector
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .8 MM  [.032 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 353094-3
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 10 volts
Current Rating 0.5000 amps
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102699-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103322-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103311-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103165-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers