TE Connectivity Heat Shrink Tubing 3529930001

Description
Body Features Primary Product Color : Black Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Packaging Features Packaging Method : Box Product Type Features Product Family : SAS
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Packaging Features Packaging Method : Box Product Type Features Product Family : SAS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3529930001 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
3529930001
Heat Shrink Tubing 3529930001
Body Features Primary Product Color : Black Primary Product Material : Adhesive Dimensions Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ] Packaging Features Packaging Method : Box Product Type Features Product Family : SAS

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Adhesive

Dimensions


  • Expanded Inside Diameter (Min) : 5.08 MM  [.2 INCH ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Product Family : SAS
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 3529930001
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0962616013 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0021036038 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
shrink tube - 040571-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 013206-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers