TE Connectivity Ring Connectors 35277

Description
Ring Terminal Connector 1/4 Stud Circular Tubular (Battery Lugs) 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular Tubular (Battery Lugs) 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - PB1282-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
PB1282-ND
Ring Connectors PB1282-ND
Ring Terminal Connector 1/4 Stud Circular Tubular (Battery Lugs) 8 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular Tubular (Battery Lugs) 8 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity
40P9274
Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity 40P9274
TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number PB1282-ND 35277 40P9274
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 38.6mm, Top Row, Low Detent - 1317G1-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers