Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp
CONN RING CIRC 10-12AWG #1/4
TERMINAL, RING TONGUE 1/4IN CRIMP YELLOW; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
35273 ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35273 | A27285-ND | 785-35273 | 66H7072 | 84AC3791 |
| Product Name | Ring Connectors | CONN RING CIRC 10-12AWG #1/4 | Terminal, Ring Tongue 1/4In Crimp Yellow; Stud Size - Metric Amp - Te Connectivity | 35273 Rohs Compliant Amp - Te Connectivity | |
| Mounting | Free Hanging (In-Line) |