TE Connectivity Multicore Cable 3526553001

Description
Body Features Cable Color : Red Shield Diameter : 2.34 MM  [.092 INCH ] Shield Material : Tin-Coated Copper Wire Color (Base) : Red, White Wire Color (Stripe) : Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 2.72 MM  [.107 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55
Request a Quote
Description
Body Features Cable Color : Red Shield Diameter : 2.34 MM  [.092 INCH ] Shield Material : Tin-Coated Copper Wire Color (Base) : Red, White Wire Color (Stripe) : Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 2.72 MM  [.107 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 3526553001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
3526553001
Multicore Cable 3526553001
Body Features Cable Color : Red Shield Diameter : 2.34 MM  [.092 INCH ] Shield Material : Tin-Coated Copper Wire Color (Base) : Red, White Wire Color (Stripe) : Red Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 2.72 MM  [.107 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Round Braided, Jacketed Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55

Body Features


  • Cable Color : Red
  • Shield Diameter : 2.34 MM  [.092 INCH ]
  • Shield Material : Tin-Coated Copper
  • Wire Color (Base) : Red, White
  • Wire Color (Stripe) : Red

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Outside Cable Diameter : 2.72 MM  [.107 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Product Type Features


  • Cable Style : Round Braided, Jacketed
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 3526553001
Product Name Multicore Cable
Product Category Cable
Cable Shielding Tin-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1482733001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details
Twisted Pair Cable - 1359453001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Flame-Retardant, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 148025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 033599-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers