TE Connectivity Ring Connectors 35247

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27061-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27061-ND
Ring Connectors A27061-ND
Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-35247
Electronic Connector 392-35247
8AWG Crimp Terminal, Copper/Tin, Red, Straight, 170°C Product overview: 35247 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-35247 can be used for catalog matching and distributor lookup.

8AWG Crimp Terminal, Copper/Tin, Red, Straight, 170°C Product overview: 35247 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-35247 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects Terminals Ring Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Ring Connectors
Connectors, Interconnects Terminals Ring Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Ring Connectors Series: Solistrand Package: Bulk Terminal Type: Circular Thickness: 0.048" (1.22mm) Width - Outer Edges: 0.594" (15.09mm) Length - Overall: 1.168" (29.67mm) Stud/Tab Size: 1/4 Stud Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Series: Solistrand
Package: Bulk
Terminal Type: Circular
Thickness: 0.048" (1.22mm)
Width - Outer Edges: 0.594" (15.09mm)
Length - Overall: 1.168" (29.67mm)
Stud/Tab Size: 1/4 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
CONN RING CIRC 8AWG #1/4 CRIMP - 792-35247 - Utmel Electronic Limited
Hong Kong, China
CONN RING CIRC 8AWG #1/4 CRIMP
792-35247
CONN RING CIRC 8AWG #1/4 CRIMP 792-35247
CONN RING CIRC 8AWG #1/4 CRIMP

CONN RING CIRC 8AWG #1/4 CRIMP

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity
57AC7891
Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity 57AC7891
TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity
30AC4466
Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity 30AC4466
TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 8AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Solistrand Series, 1/4
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 7.94 Awg, 8 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
98K8860
Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 7.94 Awg, 8 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity 98K8860
Ring Tongue Terminal, SOLISTRAND Series, 1/4 ", M6, 7.94 AWG, 8 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 1/4 ", M6, 7.94 AWG, 8 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 35247 A27061-ND 392-35247 792-35247 57AC7891 98K8860
Product Name Ring Connectors Electronic Connector Connectors, Interconnects Terminals Ring Connectors CONN RING CIRC 8AWG #1/4 CRIMP Terminal, Ring Tongue, 1/4", 8Awg; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Solistrand Series, 1/4 ", M6, 7.94 Awg, 8 Mm , Uninsulated Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Stud
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details