TE Connectivity Hard Metric Connector, Plug, 154 Position; Product Range Amp Te Connectivity 352332-1

Description
HARD METRIC CONNECTOR, PLUG, 154 POSITION; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; No. of Ground Return Rows:2 RoHS Compliant: No
Description
HARD METRIC CONNECTOR, PLUG, 154 POSITION; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; No. of Ground Return Rows:2 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 154 Position; Product Range Amp Te Connectivity - 33B8268 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 154 Position; Product Range Amp Te Connectivity
33B8268
Hard Metric Connector, Plug, 154 Position; Product Range Amp Te Connectivity 33B8268
HARD METRIC CONNECTOR, PLUG, 154 POSITION; Product Range:Z-PACK Series; No. of Contacts:154Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; No. of Ground Return Rows:2 RoHS Compliant: No

HARD METRIC CONNECTOR, PLUG, 154 POSITION; Product Range:Z-PACK Series; No. of Contacts:154Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; No. of Ground Return Rows:2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 33B8268
Product Name Hard Metric Connector, Plug, 154 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10152535-0430J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details
Carriers for Standard to Device -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Headers & Wire Housings - G125-MH11605M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details