Win Source Part Number: 1236351-3522ZR
Category: Resistors>Chip Resistor - Surface Mount
Series: 3522, CGS
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Tolerance: Jumper
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Package / Case: 2512 (6432 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A121322CT,A121322TR,
Base Product Number: 3522
0 Ohm Jumper Resistor, 3W, 2512 SMD Product overview: 3522ZR from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-3522ZR can be used for catalog matching and distributor lookup.
0 Ohms Jumper 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
0 Ohms Jumper 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
0 Ohms Jumper 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Surface Mount Chip Resistor, Thick Film, 3522 Series, 0 ohm, 3 W, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
RES SMD 0 OHM JUMPER 3W 2512
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1236351-3522ZR | 52-3522ZR | A121322CT-ND | 48Y0298 | 3522ZR |
| Product Name | Resistors - Chip Resistor - Surface Mount | SMD 0 Ohm 3W Resistor | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thick Film, 3522 Series, 0 Ohm, 3 W, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 0.0 ohms | 0.0 ohms | 0.0 ohms | 0.0 ohms | |
| Power Rating | 3 watts | ||||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Configuration | Single Resistor | Single Resistor |