TE Connectivity Resistor Kits 3522J-LAB-KIT

Description
Thick Film Resistor Kit 0 ~ 10M Ohm Jumper, ±5% 3W Surface Mount 8800 Pieces (88 Values - 100 Each)
Request a Quote Datasheet
Description
Thick Film Resistor Kit 0 ~ 10M Ohm Jumper, ±5% 3W Surface Mount 8800 Pieces (88 Values - 100 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - 1712-3522J-LAB-KIT-ND - DigiKey
Thief River Falls, MN, United States
Thick Film Resistor Kit 0 ~ 10M Ohm Jumper, ±5% 3W Surface Mount 8800 Pieces (88 Values - 100 Each)

Thick Film Resistor Kit 0 ~ 10M Ohm Jumper, ±5% 3W Surface Mount 8800 Pieces (88 Values - 100 Each)

Buy Now Datasheet
Resistor Assortment Kit, 2512, 0R-1M; Kit Contents Cgs Te Connectivity - 51AH8069 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Assortment Kit, 2512, 0R-1M; Kit Contents Cgs Te Connectivity
51AH8069
Resistor Assortment Kit, 2512, 0R-1M; Kit Contents Cgs Te Connectivity 51AH8069
RESISTOR ASSORTMENT KIT, 2512, 0R-1M; Kit Contents:100-Pcs of Each 76 Values 2512Size, 5%, 1 OHM-1M OHM Plus 0 Ohm Thick Film Resistors; Power Rating:3W; Range of Resistor Values:0 ohm to 1Mohm; Resistance Tolerance:± 5% RoHS Compliant: Yes

RESISTOR ASSORTMENT KIT, 2512, 0R-1M; Kit Contents:100-Pcs of Each 76 Values 2512Size, 5%, 1 OHM-1M OHM Plus 0 Ohm Thick Film Resistors; Power Rating:3W; Range of Resistor Values:0 ohm to 1Mohm; Resistance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3522J-LAB-KIT-ND 51AH8069
Product Name Resistor Kits Resistor Assortment Kit, 2512, 0R-1M; Kit Contents Cgs Te Connectivity
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Resistance Range 0.0 to 1.00E7 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details