TE Connectivity Resistor Kits 3522F-LAB-KIT

Description
Thick Film Resistor Kit 0.0 ~ 10M Ohm Jumper, ±1% 3W Surface Mount 13500 Pieces (135 Values - 100 Each)
Request a Quote Datasheet
Description
Thick Film Resistor Kit 0.0 ~ 10M Ohm Jumper, ±1% 3W Surface Mount 13500 Pieces (135 Values - 100 Each)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kits - 1712-3522F-LAB-KIT-ND - DigiKey
Thief River Falls, MN, United States
Thick Film Resistor Kit 0.0 ~ 10M Ohm Jumper, ±1% 3W Surface Mount 13500 Pieces (135 Values - 100 Each)

Thick Film Resistor Kit 0.0 ~ 10M Ohm Jumper, ±1% 3W Surface Mount 13500 Pieces (135 Values - 100 Each)

Buy Now Datasheet
Resistor Assortment Kit, 2512, 0R-1M; Kit Contents Cgs Te Connectivity - 51AH8068 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Assortment Kit, 2512, 0R-1M; Kit Contents Cgs Te Connectivity
51AH8068
Resistor Assortment Kit, 2512, 0R-1M; Kit Contents Cgs Te Connectivity 51AH8068
RESISTOR ASSORTMENT KIT, 2512, 0R-1M; Kit Contents:100-Pcs of Each 128 Values 2512Size, 1%, 1 OHM-1M OHM Plus 0 Ohm Thick Film Resistors; Power Rating:3W; Range of Resistor Values:0 ohm to 1Mohm; Resistance Tolerance:± 1% RoHS Compliant: Yes

RESISTOR ASSORTMENT KIT, 2512, 0R-1M; Kit Contents:100-Pcs of Each 128 Values 2512Size, 1%, 1 OHM-1M OHM Plus 0 Ohm Thick Film Resistors; Power Rating:3W; Range of Resistor Values:0 ohm to 1Mohm; Resistance Tolerance:± 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-3522F-LAB-KIT-ND 51AH8068
Product Name Resistor Kits Resistor Assortment Kit, 2512, 0R-1M; Kit Contents Cgs Te Connectivity
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512
Resistance Range 0.0 to 1.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers