352291KFT -- 3522 91K 1% 3W CGS - TE CONNECTIVITY
TE Connectivity
3522 91K 1% 3W Cgs - Te Connectivity
352291KFT
Description
3522 91K 1% 3W
Description
3522 91K 1% 3W
Suppliers
3522 91K 1% 3W Cgs - Te Connectivity
42AJ3476
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ3476 |
|
Product Name
|
3522 91K 1% 3W Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details