TE Connectivity Chip Resistor - Surface Mount 35228R2JT

Description
8.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121316DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121316DKR-ND
Chip Resistor - Surface Mount A121316DKR-ND
8.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121316CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121316CT-ND
Chip Resistor - Surface Mount A121316CT-ND
8.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121316TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121316TR-ND
Chip Resistor - Surface Mount A121316TR-ND
8.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8711048P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711048P
Surface Mount Resistors 8711048P
TE Connectivity 35228R2JT

TE Connectivity 35228R2JT

Supplier's Site
Surface Mount Resistors - 8711048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711048
Surface Mount Resistors 8711048
TE Connectivity 35228R2JT

TE Connectivity 35228R2JT

Supplier's Site
Surface Mount Resistors - 1646301 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646301
Surface Mount Resistors 1646301
TE Connectivity 35228R2JT

TE Connectivity 35228R2JT

Supplier's Site
Resistor, Thick Film, 8.2Ohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5229 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.2Ohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5229
Resistor, Thick Film, 8.2Ohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5229
RESISTOR, THICK FILM, 8.2OHM, 5%, 2512; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.2OHM, 5%, 2512; Resistance:8.2ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3522 Series, 8.2 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0491 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 8.2 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0491
Surface Mount Chip Resistor, Thick Film, 3522 Series, 8.2 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0491
Surface Mount Chip Resistor, Thick Film, 3522 Series, 8.2 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 8.2 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A121316DKR-ND 8711048P 8711048 84Y5229 48Y0491
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistor, Thick Film, 8.2Ohm, 5%, 2512; Resistance Cgs Te Connectivity Surface Mount Chip Resistor, Thick Film, 3522 Series, 8.2 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Resistance Range 8.2 ohms 8.2 ohms 8.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176125-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details