TE Connectivity Chip Resistor - Surface Mount 35228K2FT

Description
8.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121313CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121313CT-ND
Chip Resistor - Surface Mount A121313CT-ND
8.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121313TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121313TR-ND
Chip Resistor - Surface Mount A121313TR-ND
8.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121313DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121313DKR-ND
Chip Resistor - Surface Mount A121313DKR-ND
8.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

8.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 8.2Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5226 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 8.2Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5226
Resistor, Thick Film, 8.2Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5226
RESISTOR, THICK FILM, 8.2KOHM, 1%, 2512; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 8.2KOHM, 1%, 2512; Resistance:8.2kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 35228K2FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
35228K2FT
Resistors - Chip Resistor - Surface Mount 35228K2FT
RES SMD 8.2K OHM 1% 3W 2512

RES SMD 8.2K OHM 1% 3W 2512

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number A121313CT-ND 84Y5226 35228K2FT
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 8.2Kohm, 1%, 2512; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512; 2512 (6432 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details