TE Connectivity Surface Mount Resistors 352282RFT

Description
TE Connectivity 352282RFT
Request a Quote Datasheet
Description
TE Connectivity 352282RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8702678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8702678
Surface Mount Resistors 8702678
TE Connectivity 352282RFT

TE Connectivity 352282RFT

Supplier's Site
Chip Resistor - Surface Mount - A121311TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121311TR-ND
Chip Resistor - Surface Mount A121311TR-ND
82 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121311CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121311CT-ND
Chip Resistor - Surface Mount A121311CT-ND
82 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121311DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121311DKR-ND
Chip Resistor - Surface Mount A121311DKR-ND
82 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

82 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 82 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0494 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 82 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0494
Surface Mount Chip Resistor, Thick Film, 3522 Series, 82 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0494
Surface Mount Chip Resistor, Thick Film, 3522 Series, 82 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 82 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 82Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5232 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 82Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5232
Resistor, Thick Film, 82Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5232
RESISTOR, THICK FILM, 82OHM, 1%, 2512; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 82OHM, 1%, 2512; Resistance:82ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8702678 A121311TR-ND 48Y0494 84Y5232
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 82 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Resistor, Thick Film, 82Ohm, 1%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details