TE Connectivity Chip Resistor - Surface Mount 35227K5FT

Description
7.5 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121304TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121304TR-ND
Chip Resistor - Surface Mount A121304TR-ND
7.5 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121304DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121304DKR-ND
Chip Resistor - Surface Mount A121304DKR-ND
7.5 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121304CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121304CT-ND
Chip Resistor - Surface Mount A121304CT-ND
7.5 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

7.5 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8710834P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710834P
Surface Mount Resistors 8710834P
TE Connectivity 35227K5FT

TE Connectivity 35227K5FT

Supplier's Site
Surface Mount Resistors - 8710834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710834
Surface Mount Resistors 8710834
TE Connectivity 35227K5FT

TE Connectivity 35227K5FT

Supplier's Site
Surface Mount Resistors - 1646288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646288
Surface Mount Resistors 1646288
TE Connectivity 35227K5FT

TE Connectivity 35227K5FT

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 35227K5FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
35227K5FT
Resistors - Chip Resistor - Surface Mount 35227K5FT
RES SMD 7.5K OHM 1% 3W 2512

RES SMD 7.5K OHM 1% 3W 2512

Supplier's Site
Resistor, Thick Film, 7.5Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5221 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.5Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5221
Resistor, Thick Film, 7.5Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5221
RESISTOR, THICK FILM, 7.5KOHM, 1%, 2512; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 7.5KOHM, 1%, 2512; Resistance:7.5kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A121304TR-ND 8710834P 8710834 35227K5FT 84Y5221
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 7.5Kohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 (6432 Metric) 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details