TE Connectivity Hard Metric Backplane Connectors 352273-1

Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 5.2 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.7 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 25 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Comment : Warning: Card extender male connectors should not be used with cable connectors. Packaging Features Packaging Method : Box Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Reduced Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 5.2 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.7 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 25 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Comment : Warning: Card extender male connectors should not be used with cable connectors. Packaging Features Packaging Method : Box Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Reduced Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 352273-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
352273-1
Hard Metric Backplane Connectors 352273-1
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 11 Number of Positions : 55 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length (MM) : 5.2 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.7 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 25 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Comment : Warning: Card extender male connectors should not be used with cable connectors. Packaging Features Packaging Method : Box Packaging Quantity : 22 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Reduced Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 11
  • Number of Positions : 55
  • Number of Rows : 5
  • PCB Mount Orientation : Right Angle

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Length (MM) : 5.2
  • Contact Mating Area Plating Material : Tin-Lead
  • Contact Mating Area Plating Material Thickness : .5 MICM  [20 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length (MM) : 3.7
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Backplane Module Length (MM) : 25

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Gray
  • Housing Material : Polyester - GF

Industry Standards


  • AdvancedTCA Specified Product : No
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Comment : Warning: Card extender male connectors should not be used with cable connectors.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 22

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Reduced
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Z-Pack/c Ramh. 55P. Amp - Te Connectivity - 13H1971 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack/c Ramh. 55P. Amp - Te Connectivity
13H1971
Z-Pack/c Ramh. 55P. Amp - Te Connectivity 13H1971
Z-PACK/C RAMH. 55P.

Z-PACK/C RAMH. 55P.

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 352273-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
352273-1
Backplane Connectors - Hard Metric, Standard 352273-1
CONN HEADER 55POS 2MM PRESS-FIT

CONN HEADER 55POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 352273-1 13H1971 352273-1
Product Name Hard Metric Backplane Connectors Z-Pack/c Ramh. 55P. Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 21701358 - Radwell International
Specs
Connector Type D-Sub Connector
View Details
Headers, Male Pins - A3108-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
Current Rating 0.5 amps
View Details
3 suppliers