TE Connectivity Chip Resistor - Surface Mount 35226M8JT

Description
6.8 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121298TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121298TR-ND
Chip Resistor - Surface Mount A121298TR-ND
6.8 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0469 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0469
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0469
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 Mohm, 3 W, 5%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 Mohm, 3 W, 5%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121298TR-ND 48Y0469
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573132 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details