TE Connectivity Chip Resistor - Surface Mount 35226K8FT

Description
6.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121296CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121296CT-ND
Chip Resistor - Surface Mount A121296CT-ND
6.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121296DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121296DKR-ND
Chip Resistor - Surface Mount A121296DKR-ND
6.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121296TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121296TR-ND
Chip Resistor - Surface Mount A121296TR-ND
6.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 35226K8FT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
35226K8FT
Resistors - Chip Resistor - Surface Mount 35226K8FT
RES SMD 6.8K OHM 1% 3W 2512

RES SMD 6.8K OHM 1% 3W 2512

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0467 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0467
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0467
Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A121296CT-ND 35226K8FT 48Y0467
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 6.8 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 (6432 Metric) Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567483 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details