352268KJT -- 3522 68K 5% 3W CGS - TE CONNECTIVITY
TE Connectivity
3522 68K 5% 3W Cgs - Te Connectivity
352268KJT
Description
3522 68K 5% 3W
Description
3522 68K 5% 3W
Suppliers
3522 68K 5% 3W Cgs - Te Connectivity
42AJ3463
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ3463 |
|
Product Name
|
3522 68K 5% 3W Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details