TE Connectivity Chip Resistor - Surface Mount 352268KJT

Description
68 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121292TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121292TR-ND
Chip Resistor - Surface Mount A121292TR-ND
68 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121292DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121292DKR-ND
Chip Resistor - Surface Mount A121292DKR-ND
68 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121292CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121292CT-ND
Chip Resistor - Surface Mount A121292CT-ND
68 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 68Kohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5214 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 68Kohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5214
Resistor, Thick Film, 68Kohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5214
RESISTOR, THICK FILM, 68KOHM, 5%, 2512; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 68KOHM, 5%, 2512; Resistance:68kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121292TR-ND 84Y5214
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 68Kohm, 5%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1853045 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Thick film
Mounting / Packaging Screw Terminals; Planar
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details