TE Connectivity Chip Resistor - Surface Mount 3522680RFT

Description
680 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121289CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121289CT-ND
Chip Resistor - Surface Mount A121289CT-ND
680 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121289TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121289TR-ND
Chip Resistor - Surface Mount A121289TR-ND
680 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121289DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121289DKR-ND
Chip Resistor - Surface Mount A121289DKR-ND
680 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

680 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 680 Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5219 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 680 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5219
Resistor, Thick Film, 680 Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5219
RESISTOR, THICK FILM, 680 OHM, 1%, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 680 OHM, 1%, 2512; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3522 Series, 680 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0481 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 680 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0481
Surface Mount Chip Resistor, Thick Film, 3522 Series, 680 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0481
Surface Mount Chip Resistor, Thick Film, 3522 Series, 680 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 680 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A121289CT-ND 84Y5219 48Y0481
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 680 Ohm, 1%, 2512; Resistance Cgs Te Connectivity Surface Mount Chip Resistor, Thick Film, 3522 Series, 680 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details