TE Connectivity Chip Resistor - Surface Mount 35225R6JT

Description
5.6 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.6 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121282CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121282CT-ND
Chip Resistor - Surface Mount A121282CT-ND
5.6 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121282TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121282TR-ND
Chip Resistor - Surface Mount A121282TR-ND
5.6 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121282DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121282DKR-ND
Chip Resistor - Surface Mount A121282DKR-ND
5.6 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 5.6 OHM 3W Resistor - 52-35225R6JT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.6 OHM 3W Resistor
52-35225R6JT
SMD 5.6 OHM 3W Resistor 52-35225R6JT
RES SMD 5.6 OHM 5% 3W 2512 Product overview: 35225R6JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35225R6JT can be used for catalog matching and distributor lookup.

RES SMD 5.6 OHM 5% 3W 2512 Product overview: 35225R6JT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.6 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5.6 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-35225R6JT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8711036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711036
Surface Mount Resistors 8711036
TE Connectivity 35225R6JT

TE Connectivity 35225R6JT

Supplier's Site
Surface Mount Resistors - 8711036P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711036P
Surface Mount Resistors 8711036P
TE Connectivity 35225R6JT

TE Connectivity 35225R6JT

Supplier's Site
Surface Mount Resistors - 1646266 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646266
Surface Mount Resistors 1646266
TE Connectivity 35225R6JT

TE Connectivity 35225R6JT

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
990266-35225R6JT
Resistors - Chip Resistor - Surface Mount 990266-35225R6JT
Win Source Part Number: 990266-35225R6JT Category: Resistors>Chip Resistor - Surface Mount Series: 3522, CGS Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±400ppm/°C Ratings: AEC-Q200 Power (Watts): 3W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 Ohms Package / Case: 2512 (6432 Metric) Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1-2176230-1,A121282T R,A121282DKR,A121282 CT Base Product Number: 3522

Win Source Part Number: 990266-35225R6JT
Category: Resistors>Chip Resistor - Surface Mount
Series: 3522, CGS
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±400ppm/°C
Ratings: AEC-Q200
Power (Watts): 3W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.6 Ohms
Package / Case: 2512 (6432 Metric)
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.250" L x 0.126" W (6.35mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1-2176230-1,A121282TR,A121282DKR,A121282CT
Base Product Number: 3522

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 5.6 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0453 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 5.6 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0453
Surface Mount Chip Resistor, Thick Film, 3522 Series, 5.6 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0453
Surface Mount Chip Resistor, Thick Film, 3522 Series, 5.6 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 5.6 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 5.6R, 5%, 3W, Thick Film, 2512; Resistance Cgs Te Connectivity - 51AK2109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5.6R, 5%, 3W, Thick Film, 2512; Resistance Cgs Te Connectivity
51AK2109
Res, 5.6R, 5%, 3W, Thick Film, 2512; Resistance Cgs Te Connectivity 51AK2109
RES, 5.6R, 5%, 3W, THICK FILM, 2512; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RES, 5.6R, 5%, 3W, THICK FILM, 2512; Resistance:5.6ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A121282CT-ND 52-35225R6JT 8711036 8711036P 990266-35225R6JT 48Y0453 51AK2109
Product Name Chip Resistor - Surface Mount SMD 5.6 OHM 3W Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 5.6 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Res, 5.6R, 5%, 3W, Thick Film, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film Thick film Thick Film (Chip); Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512 (6432 Metric) Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567545 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details