TE Connectivity Chip Resistor - Surface Mount 35225K6FT

Description
5.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121279CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121279CT-ND
Chip Resistor - Surface Mount A121279CT-ND
5.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121279TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121279TR-ND
Chip Resistor - Surface Mount A121279TR-ND
5.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121279DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121279DKR-ND
Chip Resistor - Surface Mount A121279DKR-ND
5.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 5.6Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5188 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 5.6Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5188
Resistor, Thick Film, 5.6Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5188
RESISTOR, THICK FILM, 5.6KOHM, 1%, 2512; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 5.6KOHM, 1%, 2512; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - 35225K6FT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35225K6FT
Chip Resistor - Surface Mount 35225K6FT
RES SMD 5.6K OHM 1% 3W 2512

RES SMD 5.6K OHM 1% 3W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A121279CT-ND 84Y5188 35225K6FT
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 5.6Kohm, 1%, 2512; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details