TE Connectivity Chip Resistor - Surface Mount 3522560RFT

Description
560 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121272CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121272CT-ND
Chip Resistor - Surface Mount A121272CT-ND
560 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121272DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121272DKR-ND
Chip Resistor - Surface Mount A121272DKR-ND
560 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121272TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121272TR-ND
Chip Resistor - Surface Mount A121272TR-ND
560 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8710749P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710749P
Surface Mount Resistors 8710749P
TE Connectivity 3522560RFT

TE Connectivity 3522560RFT

Supplier's Site
Surface Mount Resistors - 8710749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710749
Surface Mount Resistors 8710749
TE Connectivity 3522560RFT

TE Connectivity 3522560RFT

Supplier's Site
Surface Mount Resistors - 1646256 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646256
Surface Mount Resistors 1646256
TE Connectivity 3522560RFT

TE Connectivity 3522560RFT

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3522 Series, 560 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0464 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 560 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0464
Surface Mount Chip Resistor, Thick Film, 3522 Series, 560 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0464
Surface Mount Chip Resistor, Thick Film, 3522 Series, 560 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 560 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 560 Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5202 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 560 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5202
Resistor, Thick Film, 560 Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5202
RESISTOR, THICK FILM, 560 OHM, 1%, 2512; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 560 OHM, 1%, 2512; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A121272CT-ND 8710749P 8710749 48Y0464 84Y5202
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, 3522 Series, 560 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Resistor, Thick Film, 560 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176633-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details