TE Connectivity Chip Resistor - Surface Mount 3522510RFT

Description
510 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
510 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121267TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121267TR-ND
Chip Resistor - Surface Mount A121267TR-ND
510 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121267DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121267DKR-ND
Chip Resistor - Surface Mount A121267DKR-ND
510 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121267CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121267CT-ND
Chip Resistor - Surface Mount A121267CT-ND
510 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

510 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 510 Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5195 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 510 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5195
Resistor, Thick Film, 510 Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5195
RESISTOR, THICK FILM, 510 OHM, 1%, 2512; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 510 OHM, 1%, 2512; Resistance:510ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site
Res, 510R, 1%, 3W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity - 75AJ0191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 510R, 1%, 3W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity
75AJ0191
Res, 510R, 1%, 3W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity 75AJ0191
RES, 510R, 1%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES

RES, 510R, 1%, 3W, 2512, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A121267TR-ND 84Y5195 75AJ0191
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 510 Ohm, 1%, 2512; Resistance Cgs Te Connectivity Res, 510R, 1%, 3W, 2512, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] 2512
Resistance Range 510 ohms 510 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1630184-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18000 ohms
Tolerance 5 +/- %
View Details
2 suppliers