TE Connectivity Chip Resistor - Surface Mount 35224M7JT

Description
4.7 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121264CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121264CT-ND
Chip Resistor - Surface Mount A121264CT-ND
4.7 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121264TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121264TR-ND
Chip Resistor - Surface Mount A121264TR-ND
4.7 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 MOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 4.7 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0435 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 4.7 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0435
Surface Mount Chip Resistor, Thick Film, 3522 Series, 4.7 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0435
Surface Mount Chip Resistor, Thick Film, 3522 Series, 4.7 Mohm, 3 W, 5%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 4.7 Mohm, 3 W, 5%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121264CT-ND 48Y0435
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 4.7 Mohm, 3 W, 5%, 250 V Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614707-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details