TE Connectivity Chip Resistor - Surface Mount 35224K7FT

Description
4.7 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121262TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121262TR-ND
Chip Resistor - Surface Mount A121262TR-ND
4.7 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121262CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121262CT-ND
Chip Resistor - Surface Mount A121262CT-ND
4.7 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121262DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121262DKR-ND
Chip Resistor - Surface Mount A121262DKR-ND
4.7 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

4.7 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 4.7Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5171 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5171
Resistor, Thick Film, 4.7Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5171
RESISTOR, THICK FILM, 4.7KOHM, 1%, 2512; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7KOHM, 1%, 2512; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121262TR-ND 84Y5171
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 4.7Kohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details