TE Connectivity Chip Resistor - Surface Mount 352247KJT

Description
47 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
47 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121258TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121258TR-ND
Chip Resistor - Surface Mount A121258TR-ND
47 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121258CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121258CT-ND
Chip Resistor - Surface Mount A121258CT-ND
47 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121258DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121258DKR-ND
Chip Resistor - Surface Mount A121258DKR-ND
47 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

47 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 47Kohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 47Kohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5180
Resistor, Thick Film, 47Kohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5180
RESISTOR, THICK FILM, 47KOHM, 5%, 2512; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 47KOHM, 5%, 2512; Resistance:47kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121258TR-ND 84Y5180
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 47Kohm, 5%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details