TE Connectivity Chip Resistor - Surface Mount 352243RFT

Description
43 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121253TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121253TR-ND
Chip Resistor - Surface Mount A121253TR-ND
43 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121253CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121253CT-ND
Chip Resistor - Surface Mount A121253CT-ND
43 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121253DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121253DKR-ND
Chip Resistor - Surface Mount A121253DKR-ND
43 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

43 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 43Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5176 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 43Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5176
Resistor, Thick Film, 43Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5176
RESISTOR, THICK FILM, 43OHM, 1%, 2512; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 43OHM, 1%, 2512; Resistance:43ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121253TR-ND 84Y5176
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 43Ohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 43 ohms 43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details