TE Connectivity Chip Resistor - Surface Mount 352243KFT

Description
43 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
43 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121251TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121251TR-ND
Chip Resistor - Surface Mount A121251TR-ND
43 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121251DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121251DKR-ND
Chip Resistor - Surface Mount A121251DKR-ND
43 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121251CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121251CT-ND
Chip Resistor - Surface Mount A121251CT-ND
43 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

43 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 43Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5175 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 43Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5175
Resistor, Thick Film, 43Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5175
RESISTOR, THICK FILM, 43KOHM, 1%, 2512; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 43KOHM, 1%, 2512; Resistance:43kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121251TR-ND 84Y5175
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 43Kohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-2176397-6 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.3 ohms
Tolerance 1 +/- %
View Details
2 suppliers