TE Connectivity Chip Resistor - Surface Mount 3522430RFT

Description
430 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
430 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121250DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121250DKR-ND
Chip Resistor - Surface Mount A121250DKR-ND
430 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121250CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121250CT-ND
Chip Resistor - Surface Mount A121250CT-ND
430 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121250TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121250TR-ND
Chip Resistor - Surface Mount A121250TR-ND
430 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

430 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8710733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710733
Surface Mount Resistors 8710733
TE Connectivity 3522430RFT

TE Connectivity 3522430RFT

Supplier's Site
Surface Mount Resistors - 8710733P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710733P
Surface Mount Resistors 8710733P
TE Connectivity 3522430RFT

TE Connectivity 3522430RFT

Supplier's Site
Surface Mount Resistors - 1646233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646233
Surface Mount Resistors 1646233
TE Connectivity 3522430RFT

TE Connectivity 3522430RFT

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3522 Series, 430 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0440 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 430 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0440
Surface Mount Chip Resistor, Thick Film, 3522 Series, 430 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0440
Surface Mount Chip Resistor, Thick Film, 3522 Series, 430 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 430 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A121250DKR-ND 8710733 8710733P 48Y0440
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, 3522 Series, 430 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 430 ohms 430 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details