3.9 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
3.9 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
3.9 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
TE Connectivity 35223R9JT
RESISTOR, THICK FILM, 3.9OHM, 5%, 2512; Resistance:3.9ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes
Surface Mount Chip Resistor, Thick Film, 3522 Series, 3.9 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
RES SMD 3.9 OHM 5% 3W 2512
RES SMD 3.9 OHM 5% 3W 2512
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | A121248CT-ND | 8711039 | 8711039P | 84Y5145 | 48Y0407 | 35223R9JT | 35223R9JT |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Resistor, Thick Film, 3.9Ohm, 5%, 2512; Resistance Cgs Te Connectivity | Surface Mount Chip Resistor, Thick Film, 3522 Series, 3.9 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; General Use | Power Applications | |||||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512; 2512 | 2512; 2512 [6432 Metric] | Surface Mount Technology (SMT / SMD); 2512 | 2512; 2512 (6432 Metric) | |
| Resistance Range | 3.9 ohms | 3.9 ohms | 3.9 ohms | 3.9 ohms | 3.9 ohms |