TE Connectivity Chip Resistor - Surface Mount 35223R3JT

Description
3.3 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121247TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121247TR-ND
Chip Resistor - Surface Mount A121247TR-ND
3.3 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121247DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121247DKR-ND
Chip Resistor - Surface Mount A121247DKR-ND
3.3 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121247CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121247CT-ND
Chip Resistor - Surface Mount A121247CT-ND
3.3 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.3 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8711020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711020
Surface Mount Resistors 8711020
TE Connectivity 35223R3JT

TE Connectivity 35223R3JT

Supplier's Site
Resistor, Thick Film, 3.3Ohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5144 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Ohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5144
Resistor, Thick Film, 3.3Ohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5144
RESISTOR, THICK FILM, 3.3OHM, 5%, 2512; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3OHM, 5%, 2512; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A121247TR-ND 8711020 84Y5144
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistor, Thick Film, 3.3Ohm, 5%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 [6432 Metric]
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details