TE Connectivity Chip Resistor - Surface Mount 35223K6FT

Description
3.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121242CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121242CT-ND
Chip Resistor - Surface Mount A121242CT-ND
3.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121242TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121242TR-ND
Chip Resistor - Surface Mount A121242TR-ND
3.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121242DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121242DKR-ND
Chip Resistor - Surface Mount A121242DKR-ND
3.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3.6 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 3.6 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0401 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 3.6 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0401
Surface Mount Chip Resistor, Thick Film, 3522 Series, 3.6 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0401
Surface Mount Chip Resistor, Thick Film, 3522 Series, 3.6 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 3.6 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121242CT-ND 48Y0401
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 3.6 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614953-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2573165 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details