3.3 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
3.3 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
3.3 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 3.3KOHM, 5%, 2512; Resistance:3.3kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes
RES SMD 3.3K OHM 5% 3W 2512
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A121241DKR-ND | 8711143 | 84Y5138 | 35223K3JT |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Resistor, Thick Film, 3.3Kohm, 5%, 2512; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | Power Applications | ||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | 2512; 2512 [6432 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |