TE Connectivity Chip Resistor - Surface Mount 35223K0FT

Description
3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121239CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121239CT-ND
Chip Resistor - Surface Mount A121239CT-ND
3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121239TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121239TR-ND
Chip Resistor - Surface Mount A121239TR-ND
3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121239DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121239DKR-ND
Chip Resistor - Surface Mount A121239DKR-ND
3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

3 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 35223K0FT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
35223K0FT
Chip Resistor - Surface Mount 35223K0FT
RES SMD 3K OHM 1% 3W 2512

RES SMD 3K OHM 1% 3W 2512

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 3 Kohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0398 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 3 Kohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0398
Surface Mount Chip Resistor, Thick Film, 3522 Series, 3 Kohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0398
Surface Mount Chip Resistor, Thick Film, 3522 Series, 3 kohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 3 kohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A121239CT-ND 35223K0FT 48Y0398
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 3 Kohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers