TE Connectivity Chip Resistor - Surface Mount 352236RFT

Description
36 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
36 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121230DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121230DKR-ND
Chip Resistor - Surface Mount A121230DKR-ND
36 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121230CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121230CT-ND
Chip Resistor - Surface Mount A121230CT-ND
36 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121230TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121230TR-ND
Chip Resistor - Surface Mount A121230TR-ND
36 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

36 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 36 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0421 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 36 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0421
Surface Mount Chip Resistor, Thick Film, 3522 Series, 36 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0421
Surface Mount Chip Resistor, Thick Film, 3522 Series, 36 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 36 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - 352236RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
352236RFT
Chip Resistor - Surface Mount 352236RFT
RES SMD 36 OHM 1% 3W 2512

RES SMD 36 OHM 1% 3W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A121230DKR-ND 48Y0421 352236RFT
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 36 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Resistance Range 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
4 suppliers
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8662FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details