TE Connectivity SMD 33 OHM 3W Resistor 352233RJT

Description
RES SMD 33 OHM 5% 3W 2512 Product overview: 352233RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352233RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 33 OHM 5% 3W 2512 Product overview: 352233RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352233RJT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 33 OHM 3W Resistor - 52-352233RJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33 OHM 3W Resistor
52-352233RJT
SMD 33 OHM 3W Resistor 52-352233RJT
RES SMD 33 OHM 5% 3W 2512 Product overview: 352233RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352233RJT can be used for catalog matching and distributor lookup.

RES SMD 33 OHM 5% 3W 2512 Product overview: 352233RJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33 OHM, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33 OHM, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-352233RJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A121226DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121226DKR-ND
Chip Resistor - Surface Mount A121226DKR-ND
33 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121226TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121226TR-ND
Chip Resistor - Surface Mount A121226TR-ND
33 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121226CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121226CT-ND
Chip Resistor - Surface Mount A121226CT-ND
33 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

33 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 33 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0415 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 33 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0415
Surface Mount Chip Resistor, Thick Film, 3522 Series, 33 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0415
Surface Mount Chip Resistor, Thick Film, 3522 Series, 33 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 33 ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 33Ohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5153 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33Ohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5153
Resistor, Thick Film, 33Ohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5153
RESISTOR, THICK FILM, 33OHM, 5%, 2512; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 33OHM, 5%, 2512; Resistance:33ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-352233RJT A121226DKR-ND 48Y0415 84Y5153
Product Name SMD 33 OHM 3W Resistor Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 33 Ohm, 3 W, 5%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Resistor, Thick Film, 33Ohm, 5%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512 (6432 Metric) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms
Power Rating 3 watts 3 watts 3 watts
Operating DC Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details