33 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
33 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
33 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
TE Connectivity 352233RFT
RESISTOR, SMD, THICK FILM, 33 OHM, 1%, 3W, 2512. FREE 2 YEAR RADWELL WARRANTY
RES SMD 33 OHM 1% 3W 2512
Surface Mount Chip Resistor, Thick Film, 3522 Series, 33 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Radwell International | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | A121225DKR-ND | 8702647P | 8702647 | 87921385 | 352233RFT | 48Y0414 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Resistor | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thick Film, 3522 Series, 33 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | Automotive; General Use | |||||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512 | ||
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | 33 ohms |