TE Connectivity Surface Mount Resistors 3522330RFT

Description
TE Connectivity 3522330RFT
Request a Quote Datasheet
Description
TE Connectivity 3522330RFT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8710727P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8710727P
Surface Mount Resistors 8710727P
TE Connectivity 3522330RFT

TE Connectivity 3522330RFT

Supplier's Site
Surface Mount Resistors - 1646204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646204
Surface Mount Resistors 1646204
TE Connectivity 3522330RFT

TE Connectivity 3522330RFT

Supplier's Site
Chip Resistor - Surface Mount - A121221DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121221DKR-ND
Chip Resistor - Surface Mount A121221DKR-ND
330 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121221TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121221TR-ND
Chip Resistor - Surface Mount A121221TR-ND
330 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121221CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121221CT-ND
Chip Resistor - Surface Mount A121221CT-ND
330 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

330 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 3522330RFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
3522330RFT
Chip Resistor - Surface Mount 3522330RFT
RES SMD 330 OHM 1% 3W 2512

RES SMD 330 OHM 1% 3W 2512

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, 3522 Series, 330 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0418 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 330 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0418
Surface Mount Chip Resistor, Thick Film, 3522 Series, 330 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0418
Surface Mount Chip Resistor, Thick Film, 3522 Series, 330 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 330 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 330 Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5156 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 330 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5156
Resistor, Thick Film, 330 Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5156
RESISTOR, THICK FILM, 330 OHM, 1%, 2512; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 330 OHM, 1%, 2512; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 8710727P 1646204 A121221DKR-ND 3522330RFT 48Y0418 84Y5156
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, 3522 Series, 330 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity Resistor, Thick Film, 330 Ohm, 1%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512 2512; 2512 [6432 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Power Rating 3 watts 3 watts 3 watts 3 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details