TE Connectivity 3522330KFT
TE Connectivity 3522330KFT
TE Connectivity 3522330KFT
330 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
330 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
330 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 8710963 | 8710963P | A121219TR-ND |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) | Surface Mount Technology (SMT / SMD); 2512; 2512 | 2512; 2512 |
| Standards and Certifications | RoHS | RoHS | |
| Resistance Range | 330000 ohms | ||
| Power Rating | 3 watts | 3 watts |