TE Connectivity Chip Resistor - Surface Mount 352230KFT

Description
30 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121217TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121217TR-ND
Chip Resistor - Surface Mount A121217TR-ND
30 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121217CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121217CT-ND
Chip Resistor - Surface Mount A121217CT-ND
30 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121217DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121217DKR-ND
Chip Resistor - Surface Mount A121217DKR-ND
30 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

30 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 30Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5146 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 30Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5146
Resistor, Thick Film, 30Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5146
RESISTOR, THICK FILM, 30KOHM, 1%, 2512; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 30KOHM, 1%, 2512; Resistance:30kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A121217TR-ND 84Y5146
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 30Kohm, 1%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details