TE Connectivity Surface Mount Resistors 35222K2JT

Description
TE Connectivity 35222K2JT
Request a Quote Datasheet
Description
TE Connectivity 35222K2JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8711146 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8711146
Surface Mount Resistors 8711146
TE Connectivity 35222K2JT

TE Connectivity 35222K2JT

Supplier's Site
Surface Mount Resistors - 1646193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646193
Surface Mount Resistors 1646193
TE Connectivity 35222K2JT

TE Connectivity 35222K2JT

Supplier's Site
Chip Resistor - Surface Mount - A121207CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121207CT-ND
Chip Resistor - Surface Mount A121207CT-ND
2.2 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121207TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121207TR-ND
Chip Resistor - Surface Mount A121207TR-ND
2.2 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121207DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121207DKR-ND
Chip Resistor - Surface Mount A121207DKR-ND
2.2 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2.2Kohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5105 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2Kohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5105
Resistor, Thick Film, 2.2Kohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5105
RESISTOR, THICK FILM, 2.2KOHM, 5%, 2512; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: No

RESISTOR, THICK FILM, 2.2KOHM, 5%, 2512; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8711146 A121207CT-ND 84Y5105
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Resistor, Thick Film, 2.2Kohm, 5%, 2512; Resistance Cgs Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) 2512; 2512 2512; 2512 [6432 Metric]
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176232-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details