TE Connectivity Chip Resistor - Surface Mount 35222K2FT

Description
2.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121206TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121206TR-ND
Chip Resistor - Surface Mount A121206TR-ND
2.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121206CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121206CT-ND
Chip Resistor - Surface Mount A121206CT-ND
2.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121206DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121206DKR-ND
Chip Resistor - Surface Mount A121206DKR-ND
2.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2.2Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5104 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5104
Resistor, Thick Film, 2.2Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5104
RESISTOR, THICK FILM, 2.2KOHM, 1%, 2512; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.2KOHM, 1%, 2512; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3522 Series, 2.2 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity - 48Y0365 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 2.2 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
48Y0365
Surface Mount Chip Resistor, Thick Film, 3522 Series, 2.2 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity 48Y0365
Surface Mount Chip Resistor, Thick Film, 3522 Series, 2.2 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 2.2 kohm, 3 W, 1%, 250 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A121206TR-ND 84Y5104 48Y0365
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 2.2Kohm, 1%, 2512; Resistance Cgs Te Connectivity Surface Mount Chip Resistor, Thick Film, 3522 Series, 2.2 Kohm, 3 W, 1%, 250 V Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C623J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers