TE Connectivity Chip Resistor - Surface Mount 352224RFT

Description
24 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121196TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121196TR-ND
Chip Resistor - Surface Mount A121196TR-ND
24 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121196CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121196CT-ND
Chip Resistor - Surface Mount A121196CT-ND
24 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121196DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121196DKR-ND
Chip Resistor - Surface Mount A121196DKR-ND
24 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 24Ohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5125 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 24Ohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5125
Resistor, Thick Film, 24Ohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5125
RESISTOR, THICK FILM, 24OHM, 1%, 2512; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 24OHM, 1%, 2512; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, 3522 Series, 24 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity - 48Y0387 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, 3522 Series, 24 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
48Y0387
Surface Mount Chip Resistor, Thick Film, 3522 Series, 24 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity 48Y0387
Surface Mount Chip Resistor, Thick Film, 3522 Series, 24 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, 3522 Series, 24 ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A121196TR-ND 84Y5125 48Y0387
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 24Ohm, 1%, 2512; Resistance Cgs Te Connectivity Surface Mount Chip Resistor, Thick Film, 3522 Series, 24 Ohm, 3 W, 1%, 250 V, 2512 [6432 Metric] Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric] Surface Mount Technology (SMT / SMD); 2512
Resistance Range 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 457455 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 6.8 ohms
View Details