TE Connectivity Chip Resistor - Surface Mount 352224KFT

Description
24 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121195CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121195CT-ND
Chip Resistor - Surface Mount A121195CT-ND
24 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121195DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121195DKR-ND
Chip Resistor - Surface Mount A121195DKR-ND
24 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121195TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121195TR-ND
Chip Resistor - Surface Mount A121195TR-ND
24 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

24 kOhms ±1% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 24Kohm, 1%, 2512; Resistance Cgs Te Connectivity - 84Y5124 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 24Kohm, 1%, 2512; Resistance Cgs Te Connectivity
84Y5124
Resistor, Thick Film, 24Kohm, 1%, 2512; Resistance Cgs Te Connectivity 84Y5124
RESISTOR, THICK FILM, 24KOHM, 1%, 2512; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 24KOHM, 1%, 2512; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - 352224KFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
352224KFT
Chip Resistor - Surface Mount 352224KFT
RES SMD 24K OHM 1% 3W 2512

RES SMD 24K OHM 1% 3W 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A121195CT-ND 84Y5124 352224KFT
Product Name Chip Resistor - Surface Mount Resistor, Thick Film, 24Kohm, 1%, 2512; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details