TE Connectivity Chip Resistor - Surface Mount 352222RJT

Description
22 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
22 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A121192CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121192CT-ND
Chip Resistor - Surface Mount A121192CT-ND
22 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121192DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121192DKR-ND
Chip Resistor - Surface Mount A121192DKR-ND
22 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121192TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121192TR-ND
Chip Resistor - Surface Mount A121192TR-ND
22 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

22 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-352222RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-352222RJTTR-ND
Chip Resistor - Surface Mount 1111-352222RJTTR-ND
3522 22R 5% 3W

3522 22R 5% 3W

Buy Now Datasheet
Resistor, Thick Film, 22Ohm, 5%, 2512; Resistance Cgs Te Connectivity - 84Y5119 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22Ohm, 5%, 2512; Resistance Cgs Te Connectivity
84Y5119
Resistor, Thick Film, 22Ohm, 5%, 2512; Resistance Cgs Te Connectivity 84Y5119
RESISTOR, THICK FILM, 22OHM, 5%, 2512; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 22OHM, 5%, 2512; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3522 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A121192CT-ND 1111-352222RJTTR-ND 84Y5119
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistor, Thick Film, 22Ohm, 5%, 2512; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 2512; 2512 [6432 Metric]
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 457413 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 0.5000 ohms
Temperature Coefficient 1300 ±ppm/°C
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers